DS/CWA 14050-6

Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 6: PIN Keypad Device Class Interface - Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 20 September 2007
Status: active
Page Count: 63
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This section describes the application program interface for personal identification number keypads (PIN pads) and other encryption/decryption devices. This description includes definitions of the service-specific commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo functions.
This section describes the general interface for the following functions:
- Administration of encryption devices
- Loading of encryption keys
- Encryption / decryption
- Entering Personal Identification Numbers (PINs)
- PIN verification
- PIN block generation (encrypted PIN)
- Clear text data handling
- Function key handling
- PIN presentation to chipcard
- Read and write safety critical Terminal Data from/to HSM
- HSM and Chipcard Authentication
- EMV 4.0 PIN blocks, EMV 4.0 public key loading, static and dynamic data verification
If the PIN Pad device has local display capability, display handling should be handled using the Text Terminal Unit (TTU) interface.
The adoption of this specification does not imply the adoption of a specific security standard.

Document History

DS/CWA 14050-6
September 20, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 6: PIN Keypad Device Class Interface - Programmer's Reference
This section describes the application program interface for personal identification number keypads (PIN pads) and other encryption/decryption devices. This description includes definitions of the...
December 11, 2001
Extensions for Financial Services (XFS) interface specification - Release 3.0 - Part 6: PIN Keypad Device Class Interface
This section describes the application program interface for personal identification number keapads (PIN pads) and other encryption/decryption devices. This description includes definitions of the...
Advertisement