ISO 20632

Reaction-to-fire tests — Small room test for pipe insulation products or systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2008
Status: active
Page Count: 36
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This International Standard specifies a test method for determining the reaction to fire performance of pipe insulation products and some pipe insulation systems installed in a small room.

The scenario is valid for fires in a room where pipe insulation products are installed within building applications, e.g. pipe and duct rooms in public buildings, apartment blocks, hospitals and ships.

This method is suitable for products that cannot be tested in a small-scale test, or for correlation of small-scale test data. The method can also serve as a reference scenario for pipe insulation products or for systems fitted in a room within a building or a ship.

The method is not suitable for pipe insulation in concealed spaces, such as a horizontal or a vertical shaft. This method is not intended for evaluating the fire resistance of pipe insulation systems.

Document History

ISO 20632
April 1, 2008
Reaction-to-fire tests — Small room test for pipe insulation products or systems
This International Standard specifies a test method for determining the reaction to fire performance of pipe insulation products and some pipe insulation systems installed in a small room. The...

References

Advertisement