DS/EN ISO 13503-3

Petroleum and natural gas industries – Completion fluids and materials – Part 3: Testing of heavy brines

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 September 2007
Status: active
Page Count: 6
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This part of 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover fluids. This part of 13503 provides methods for assessing the performance and physical characteristics of heavy brines for use in field operations. It includes procedures for evaluating the density or specific gravity, the clarity or amount of particulate matter carried in the brine, the crystallization point or the temperature (both ambient and under pressure) at which the brines make the transition between liquid and solid, the pH, and iron contamination. It also contains a discussion of gas hydrate formation and mitigation, brine viscosity, corrosion testing, buffering capacity and a standardised reporting form. This part of 13503 is intended for the use of manufacturers, service companies and end-users of heavy brines.

Document History

May 9, 2022
Petroleum and natural gas industries – Completion fluids and materials – Part 3: Testing of heavy brines (ISO 13503-3:2022)
This document covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion, and workover fluids....
DS/EN ISO 13503-3
September 20, 2007
Petroleum and natural gas industries – Completion fluids and materials – Part 3: Testing of heavy brines
This part of 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover fluids....
May 18, 2006
Petroleum and natural gas industries – Completion fluids and materials – Part 3: Testing of heavy brines
This part of 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover fluids....
Petroleum and natural gas industries – Completion fluids and materials – Part 3: Testing of heavy brines (ISO/DIS 13503-3:2021)
This document covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion, and workover fluids....
Advertisement