TSE - TS EN 301489-12 V1.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS)

inactive, Most Current
Organization: TSE
Publication Date: 21 April 2004
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Bu standard, EN 301 489-1 ile birlikte sabit uydu hizmetlerinde(FSS) 4 GHz - 30 GHz arasindaki frekans araliklarinda calisan yeristasyonlarinin ve ilgili yardimci cihazlarin ElektromanyetikUyumluluk (EMC)degerlendirilmesini kapsar.

Document History

TS EN 301489-12 V1.2.1
April 21, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM);ElectroMagnetic Compatibility (EMC) standard for radio equipment and services;Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS)
Bu standard, EN 301 489-1 ile birlikte sabit uydu hizmetlerinde(FSS) 4 GHz - 30 GHz arasindaki frekans araliklarinda calisan yeristasyonlarinin ve ilgili yardimci cihazlarin ElektromanyetikUyumluluk...
Advertisement