ISO/IEC 19778-2
Information technology - Learning, education and training - Collaborative technology - Collaborative workplace - Part 2: Collaborative environment data model
| Organization: | ISO |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Management of human resources): | 03.100.30 |
scope:
Statement of scope
This part of ISO/IEC 19778 specifies the Data Model for a collaborative environment.
The collaborative environment Data Model composes collaborative tools and declares their collaborative functions by specifying their names. These names may be used as references to collaborative tools and collaborative functions specified in detail by further specifications or standards. Where no such specifications or standards are available or identified, the provision of descriptions for human interpretation may support harmonized use of these names.
Subjects and aspects not currently addressed
In future editions of this part of ISO/IEC 19778, extended support for adapting collaborative environments to preferences and needs of participants may be provided. Such support may be gained by prioritizing the collaborative effects (defining which collaborative effects are intended to be supported) in contrast to the collaborative tools and collaborative functions (defining by which technical provisions the intended collaborative effects are supported).
Excluded subjects and aspects
Subjects and aspects not provided by this part of ISO/IEC 19778, but which it is anticipated will be provided by further specifications or standards include:
- the detailed specification of collaborative tools or collaborative functions (such specification is left to further specifications or standards and means service component harmonization which is excluded from this part of ISO/IEC 19778);
- the detailed specification of collaborative effects (such specification is left to further specifications or standards and addresses application modelling which is excluded from this part of ISO/IEC 19778);
- the specification of methods for integrating collaborative tools or collaborative functions into services (as this affects service modelling which is excluded from this part of ISO/IEC 19778).
Document History