MODUK - DEF STAN 91-113
Lubricating Oil, Engine: Severe Duty Diesel, Extended Service - SAE 10W/30 NATO Code:-O-1176 Joint Service Designation: OMD-90
| Organization: | MODUK |
| Publication Date: | 15 October 2007 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This Defence Standard specifies the requirements for a SAE 10W-30 grade of lubricating oil satisfying as a minimum requirement API CF-4/SG, (or equivalent ACEA grades), and Allison C3 plus Caterpillar TO-2. The oil is primarily for use as a crankcase lubricant in heavy-duty diesel engines. It is also for use in some gearboxes, automatic gearboxes, torque-converters, hydraulic and power steering systems, and in gasoline engines of ground equipment. The oil is for use at ambient temperatures above minus 20°C.
Document History