GMW15583

Acrylonitrile Butadiene Acrylate and Polycarbonate Blends

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2008
Status: inactive
Page Count: 3
scope:

Material Description.

This specification describes material types of unfilled acrylonitrile butadiene acrylate and polycarbonate blends, which are used in injection components. Code letters, in addition to GMW3013 guidelines that apply to this standard are listed below.

Note: Additional characteristics will be indicated by code letters according to the respective specification number. Code letters that may apply to this specification are defined in GMW3013.

Paintability.

Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.

Types.

The classification into groups is according to the different properties as described in Table 1, 2, and 3.

Symbols.

The material abbreviation according to ISO 11469 are >ASA< or >ASA+PC<.

Typical Applications.

Typical applications include exterior trim.

Document History

May 1, 2016
Acrylonitrile Styrene Acrylate Blends, Heat Stabilized, Weatherable
Material Description. This specification describes material types of unfilled, heat stabilized, weatherable acrylonitrile styrene acrylate (ASA) and polycarbonate (PC) blends, which are used in...
June 1, 2011
Acrylonitrile Styrene Acrylate Blends
Material Description. This specification describes material types of unfilled acrylonitrile styrene acrylate and polycarbonate blends, which are used in injection components. Code letters, in...
May 1, 2008
Acrylonitrile Styrene Acrylate Blends
Material Description. This specification describes material types of unfilled acrylonitrile styrene acrylate and polycarbonate blends, which are used in injection components. Code letters, in...
GMW15583
March 1, 2008
Acrylonitrile Butadiene Acrylate and Polycarbonate Blends
Material Description. This specification describes material types of unfilled acrylonitrile butadiene acrylate and polycarbonate blends, which are used in injection components. Code letters, in...

References

Advertisement