ISO 21069-2

Road vehicles — Test of braking systems on vehicles with a maximum authorized total mass of over 3,5 t using a roller brake tester — Part 2: Air over hydraulic and purely hydraulic braking systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2008
Status: active
Page Count: 22
ICS Code (Braking systems): 43.040.40
scope:

This part of ISO 21069 describes a procedure that generates comparable measurement results in roller brake testing, such that the efficiency of the service braking system can be assessed reliably wherever the roller brake tests are performed.

The following items are covered in this part of ISO 21069:

- symbols and definitions;

- test methods;

- test conditions;

- test equipment required;

- accuracy of test equipment;

- data recording and calculation needed;

- presentation of results;

- assessment criteria for pass/fail.

The procedure described in this part of ISO 21069 is not applicable to passenger cars.

Document History

ISO 21069-2
May 1, 2008
Road vehicles — Test of braking systems on vehicles with a maximum authorized total mass of over 3,5 t using a roller brake tester — Part 2: Air over hydraulic and purely hydraulic braking systems
This part of ISO 21069 describes a procedure that generates comparable measurement results in roller brake testing, such that the efficiency of the service braking system can be assessed reliably...

References

Advertisement