ASTM International - ASTM B407-08

Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2008
Status: inactive
Page Count: 8
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and tube. Alloys UNS N08800 and UNS N06811 are normally employed in service temperatures up to and including 1100°F (593°C). Alloys UNS N08120, UNS N08810, UNS N08811, and UNS N08890 are normally employed in service temperatures above 1100°F (593°C) where resistance to creep and rupture is required, and they are annealed to develop controlled grain size for optimum properties in this temperature range.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test method portion, Section 13, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations.

abstract:

This specification covers the standard requirements for nickel-iron-chromium alloy which include UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in... View More

Document History

April 1, 2022
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification2 covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and tube....
April 1, 2019
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification2 covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and tube....
October 1, 2014
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification2 covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and tube....
November 1, 2008
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and tube....
ASTM B407-08
March 1, 2008
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and tube....
October 1, 2004
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and tube....
November 10, 2001
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, and UNS N08890 in the form of cold-worked and hot-finished annealed seamless pipe and tube. Alloy UNS N08800...
November 10, 2001
Standard Specification for Nickel-Iron-Chromium Alloy Seamless Pipe and Tube
1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, and UNS N08890 in the form of cold-worked and hot-finished annealed seamless pipe and tube. Alloy UNS N08800...
Advertisement