ISO/IEC 19778-1

Information technology - Learning, education and training - Collaborative technology - Collaborative workplace - Part 1: Collaborative workplace data model

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2008
Status: inactive
Page Count: 44
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Management of human resources): 03.100.30
scope:

Statement of scope

ISO/IEC 19778

ISO/IEC 19778 is applicable to collaborative technologies used to support communication among learners, instructors and other participants. The implementation and communicative use of these technologies entails the creation of information related to participant groups, and to the collaborative environments, functions and tools that are set up for, and used by, these groups. This part of ISO/IEC 19778 - together with its subsequent parts - defines Data Models that enable the portability and reuse of this data in integrated form, and allow Data Model instantiations to be interchanged, stored, retrieved, reused or analysed by a variety of systems.

NOTE 1 A typical case of reusing a particular collaborative workplace Data Model instantiation (and its interlinked collaborative environment and collaborative group Data Model instantiations) is the automated set-up of new collaborative workplaces by using the specifications in the Data Model instantiations as templates.

NOTE 2 The reason for providing the specification for a collaborative workplace using several Data Models and their instantiations is to provide flexibility in the further development of these standards in future editions. By providing optional references to potential further specifications or standards, this approach goes far beyond the parts of ISO/IEC 19778 and the limited number of information elements provided by them.

This part of ISO/IEC 19778

This part of ISO/IEC 19778 specifies a table-based approach for defining Data Models. This Data Model specification is used for specifying the collaborative workplace Data Model. The same Data Model specification is also used in ISO/IEC 19778-2 and ISO/IEC 19778-3 to define the related components of the collaborative environment (ISO/IEC 19778-2) and the collaborative group (ISO/IEC 19778-3) in separate Data Models.

NOTE 1 This Data Model specification is also used in ISO/IEC 19780.

The collaborative workplace Data Model specifies the Data Model Elements and their interrelationships that enable the creation of collaborative workplace Data Model instantiations.

Any conforming collaborative workplace Data Model instantiation describes or specifies a particular collaborative workplace with which it is associated.

NOTE 2 How the association of a particular collaborative workplace Data Model instantiation and a particular collaborative workplace is implemented is outside the scope of this part of ISO/IEC 19778 (i.e. is dependent on the implementation of the used collaboration system).

Any conforming collaborative workplace Data Model instantiation

• references Data Model instantiations for both a particular collaborative environment and a particular collaborative group;

• provides its particular identifier that allows this Data Model instantiation to be referenced from other Data Model instantiations;

NOTE 3 The ISO/IEC 19778 Data Models and Data Model or Data Model Element instantiations are referenced by ISO/IEC 19780, which provides storage formats for captured communicative contributions, along with contextual data (relationship to other contributions, time sent, authorship, etc.).

• provides the life-span dates-and-times for the associated collaborative workplace;

• may provide a name and a textual description for its associated collaborative workplace, particularly for the purpose of full-text seach for collaborative workplace Data Model instantiations.

Document History

October 15, 2015
Information technology - Learning, education and training - Collaborative technology - Collaborative workplace - Part 1: Collaborative workplace data model
Statement of scope ISO/IEC 19778 ISO/IEC 19778 is applicable to collaborative technologies used to support communication among learners, instructors and otherparticipants. The implementation and...
ISO/IEC 19778-1
May 1, 2008
Information technology - Learning, education and training - Collaborative technology - Collaborative workplace - Part 1: Collaborative workplace data model
Statement of scope ISO/IEC 19778 ISO/IEC 19778 is applicable to collaborative technologies used to support communication among learners, instructors and other participants. The implementation and...

References

Advertisement