ISO/IEC 24824-3

Information technology - Generic applications of ASN.1: Fast infoset security

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2008
Status: active
Page Count: 22
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation | International Standard specifies four (canonical Fast Infoset) algorithms that can be used in the application of W3C XML Signature (and provides URIs for them).

 It also specifies application-level extensions to the W3C XML Encryption processing rules for the encryption of part of an XML infoset (see 8.1) serialized as a fast infoset document and for the decryption of an encrypted part (see 8.3) that was serialized as a fast infoset document.

The use of any resulting W3C XML Signature information items or W3C XML Encryption information items is not within the scope of this Recommendation | International Standard.

Document History

ISO/IEC 24824-3
May 1, 2008
Information technology - Generic applications of ASN.1: Fast infoset security
This Recommendation | International Standard specifies four (canonical Fast Infoset) algorithms that can be used in the application of W3C XML Signature (and provides URIs for them).  It also...

References

Advertisement