ISO 22412
Particle size analysis — Dynamic light scattering (DLS)
| Organization: | ISO |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
This International Standard specifies a method for the application of dynamic light scattering (DLS) to the estimation of an average particle size and the measurement of the broadness of the size distribution of mainly submicrometre-sized particles or droplets dispersed in liquids.
This International Standard is applicable to the measurement of a broad range of dilute and concentrated suspensions. The principle of DLS is the same as for a dilute dispersion. However, specific requirements for the instrument set-up and specification of test sample preparation, as well as some advice on the correct interpretation of the results of measurements for concentrated dispersions, are required.
NOTE A photon correlation spectroscopy method for dilute dispersions is specified in ISO 13321.
Document History