DLA - SMD-5962-89586 REV A
MICROCIRCUIT, LINEAR, SWITCHING REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 September 1992 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class 8 microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM1578 Switching regulator 02 L141578A Switching regulator
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Total supply voltage (VIN): Device type 01 . . . . . . . . . . . . . . . . . +40 V dc Device type 02 . . . . . . . . . . . . . . . . . +50 V dc Collector output to ground: Device type 01 . . . . . . . . . . . . . . . . . −0.3 V dc to +40 V dc Device type 02 . . . . . . . . . . . . . . . . . −0.3 V dc to +50 V dc Emitter output to ground: Device type 01 . . . . . . . . . . . . . . . . . −1 V dc to +40 V dc Device type 02 . . . . . . . . . . . . . . . . . −1 V dc to +50 V dc Output current . . . . . . . . . . . . . . . . . . 750 mA Storage temperature range . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . +150°C Power dissipation (PD) . . . . . . . . . . . . . . Internally limited Thermal resistance, junction-to-case (θJC) . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) . . . 20°C/W 70°C/W (400LFPM air flow-flush mount) 170°C/W (still air-flush mount)
Ambient operating temperature range (TA) . . . . −55°C to +125°C Total supply voltage (VIN): Device types 01 and 02. . . . . . . . . . . . . +40 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History