ESDU - Design for minimum weight. Struts of uniform section. Thin-walled square tubes.
| Organization: | ESDU |
| Publication Date: | 1 September 1976 |
| Page Count: | 10 |
scope:
ESDU 66006 gives the cross-sectional dimensions for minimum weight of thin-walled struts of uniform square section and given length. Information is also presented on the geometry for minimum weight when a restriction is placed on one of the cross-sectional dimensions. The associated weight penalty is also given. Curves are provided that allow a correction for the effects of material plasticity when applicable.