AFNOR - NF EN 3239

Aerospace series. Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy ni-P101HT (waspaloy), silver plated thread. Classification : 1210 MPa (at ambient temperature) / 730 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 January 1996
Status: active
Page Count: 7
ICS Code (Nuts): 49.030.30

Document History

NF EN 3239
January 1, 1996
Aerospace series. Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy ni-P101HT (waspaloy), silver plated thread. Classification : 1210 MPa (at ambient temperature) / 730 degrees celsius.
A description is not available for this item.
Advertisement