SSPC PAINT 36

Two-Component Weatherable Aliphatic Polyurethane Topcoat, Performance-Based

inactive
Buy Now
Organization: SSPC
Publication Date: 1 April 2006
Status: inactive
Page Count: 7
scope:

This specifi cation covers the requirements for a highperformance two-component UV-stable polyurethane topcoat (ASTM D 16, Type V polyurethane). It is intended as a topcoat that provides excellent color and gloss retention, not as a thick-section elastomeric coating.

Coatings meeting the requirements of this specifi cation are generally suitable for exposures in environmental zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water, excluding immersion), 2B (frequently wet by salt water, excluding immersion), 3B (chemical exposure, neutral), and 3C (chemical exposure, alkaline).

The specifi ed coating is intended for application by brush, spray, or roller. It is generally applied over a primer or intermediate coating.

Document History

August 14, 2013
Two-Component Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
A description is not available for this item.
SSPC PAINT 36
April 1, 2006
Two-Component Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
This specifi cation covers the requirements for a highperformance two-component UV-stable polyurethane topcoat (ASTM D 16, Type V polyurethane). It is intended as a topcoat that provides excellent...
June 1, 2000
Two-Component Weatherable Aliphatic Polurethane Topcoat, Performance-Based
A description is not available for this item.
June 1, 2000
Two-Component Weatherable Aliphatic Polurethane Topcoat, Performance-Based
A description is not available for this item.
June 1, 2000
Two-Component Weatherable Aliphatic Polurethane Topcoat, Performance-Based
A description is not available for this item.

References

Advertisement