FORD ESB-M99J291-A5

TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, 0.43 mm NOMINAL THICKNESS, 0.13 mm ADHESIVE THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 11 August 2005
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a clear, paper backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. A clearcoat is applied over the urethane film to prevent film yellowing.

Document History

February 16, 2012
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, 0.43 mm NOMINAL THICKNESS, 0.13 mm ADHESIVE THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a clear, paper backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. A clearcoat is applied over the urethane film to...
FORD ESB-M99J291-A5
August 11, 2005
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, 0.43 mm NOMINAL THICKNESS, 0.13 mm ADHESIVE THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a clear, paper backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. A clearcoat is applied over the urethane film to...
February 9, 1993
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, 0.43 MM NOMINAL THICKNESS, 0.13 MM ADHESIVE THICKNESS
1. SCOPE The material defined by this specification is a clear, paper backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. A clearcoat is applied over the urethane...

References

Advertisement