AWWA C223

Fabricated Steel and Stainless Steel Tapping Sleeves

inactive
Buy Now
Organization: AWWA
Publication Date: 24 June 2007
Status: inactive
Page Count: 24
scope:

This standard describes fabricated steel and stainless steel tapping sleeves used to provide outlets on pipe. They are intended for pipe sizes 4 in. (100 mm) through 48 in. (1,200 mm) with branch outlets through 36 in. (900 mm). This standard includes requirements for materials, dimensions, tolerances, finishes, and testing. This standard is not intended to apply to tapping sleeves welded to pipe. Fabricated tapping sleeves shall be manufactured from steel or stainless steel and are intended for use in systems conveying water. For outlets and main sizes greater than those specified, consult the manufacturer.

Purpose

The purpose of this standard is to provide the minimum requirements for fabricated tapping sleeves for various pipe materials, including system components, testing, and marking requirements.

Document History

January 24, 2019
Fabricated-Steel and Stainless-Steel Tapping Sleeves
This standard describes fabricated steel and stainless-steel tapping sleeves used to provide outlets and branches on existing pipe with or without interruption of service. They are intended for pipe...
June 9, 2013
Fabricated Steel and Stainless-Steel Tapping Sleeves
This standard describes fabricated steel and stainless-steel tapping sleeves used to provide outlets and branches on existing pipe with or without interruption of service. They are intended for pipe...
AWWA C223
June 24, 2007
Fabricated Steel and Stainless Steel Tapping Sleeves
This standard describes fabricated steel and stainless steel tapping sleeves used to provide outlets on pipe. They are intended for pipe sizes 4 in. (100 mm) through 48 in. (1,200 mm) with branch...
June 16, 2002
Fabricated Steel and Stainless Steel Tapping Sleeves
A description is not available for this item.

References

Advertisement