AASHTO LRFDMOV
AASHTO LRFD Movable Highway Bridge Design Specifications
| Organization: | AASHTO |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 15 |
scope:
Preface
The AASHTO LRFD Movable Highway Bridge Design Specifications has the following eight sections:
Section 1 - General Provisions
Section 2 - Structural Design
Section 3 - Seismic Design
Section 4 - Vessel Collision Considerations
Section 5 - Mechanical Design Loads and Power Requirements
Section 6 - Mechanical Design
Section 7 - Hydraulic Design
Section 8 - Electrical Design
Tables of Contents precede each section. References are listed following each section. The system of units is System International (SI).
Equations, figures, and tables are denoted by their home article number and an extension, for example 1.2.3.4.5-1, but when they are referenced in their home article or its commentary they are identified only by the extension. For example, in Article 1.2.3.4.5, Equation 1.2.3.4.5-2, would simply be called "Equation 2" . When this equation is referenced anywhere else other that its home article, it is identified by its whole nomenclature, in other words, "Equation 1.2.3.4.5-2". The same convention applies to tables and figures.
Document History