TIA-1096
Telecommunications Telephone Terminal Equipment Connector Requirements for Connection of Terminal Equipment to the Telephone Network
| Organization: | TIA |
| Publication Date: | 17 March 2008 |
| Status: | active |
| Page Count: | 72 |
scope:
The technical criteria in this standard are intended to protect the telephone network from the harms defined by the Federal Communications Commission (FCC) Part 68, Section 3 rules in Title 47 of the Code of Federal Regulations (47 CFR 68.3). This standard specifies physical dimensions, mechanical characteristics, and contact material requirements for:
1. Carrier-installed jacks used at the demarcation point in accordance with 47 CFR 68.105(a);
2. Plugs and jacks used with inside wiring in accordance with 47 CFR 68.213(b);
3. Plugs and jacks used to connect terminal equipment to wireline carrier networks.
This standard outlines test methods for determining compliance with the requirements for hard gold contacts. Additionally it outlines a test method for determining equivalency to hard gold plating performance for alternative contact materials.
Document History