ISO 2781

Rubber, vulcanized or thermoplastic - Determination of density

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2008
Status: inactive
Page Count: 12
ICS Code (Rubber): 83.060
scope:

This International Standard specifies two methods of test for the determination of the density of solid vulcanized and thermoplastic rubbers.

Such determinations are of importance in the control of the quality of a rubber compound and in the calculation of the mass of rubber required to produce a given volume of material.

This International Standard does not cover the determination of the relative density of rubber, which is the ratio of the mass of a given volume of rubber to the mass of an equal volume of pure water at a given temperature.

Document History

June 1, 2018
Rubber, vulcanized or thermoplastic - Determination of density
This document specifies two methods of test for the determination of the density of solid vulcanized and thermoplastic rubbers. Such determinations are of importance in the control of the quality of...
July 15, 2010
Rubber, vulcanized or thermoplastic — Determination of density AMENDMENT 1: Precision data
This International Standard specifies two methods of test for the determination of the density of solid vulcanized and thermoplastic rubbers. Such determinations are of importance in the control of...
ISO 2781
May 1, 2008
Rubber, vulcanized or thermoplastic - Determination of density
This International Standard specifies two methods of test for the determination of the density of solid vulcanized and thermoplastic rubbers. Such determinations are of importance in the control of...
January 1, 1988
Rubber, Vulcanized - Determination of Density
A description is not available for this item.
January 1, 1988
Rubber, Vulcanized - Determination of Density
A description is not available for this item.

References

Advertisement