SN - NS-EN 3-8:2006/AC:2007
Corrigendum AC - Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
active, Most Current
| Organization: | SN |
| Publication Date: | 1 March 2008 |
| Status: | active |
| ICS Code (Fire-fighting): | 13.220.10 |
Document History
NS-EN 3-8:2006/AC:2007
March 1, 2008
Corrigendum AC - Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.