IEC 60512-15-1

Connectors for electronic equipment – Tests and measurements – Part 15-1: Connector tests (mechanical) – Test 15a: Contact retention in insert

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2008
Status: active
Page Count: 14
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. This test may also be used for similar devices when specified in a detail specification.

The object of this document is to detail a standard test method to assess the effectiveness of the contact retaining system to withstand axial loads likely to be encountered during normal use. The contact retaining system may retain the contact in an insert or directly into a housing.

Document History

IEC 60512-15-1
May 1, 2008
Connectors for electronic equipment – Tests and measurements – Part 15-1: Connector tests (mechanical) – Test 15a: Contact retention in insert
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. This test may also be used for similar...

References

Advertisement