ASTM International - ASTM F628-08
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
| Organization: | ASTM International |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 This specification covers coextruded acrylonitrile-butadi
1.2 Fittings suitable for use with pipe meeting the requirements of this specification are given in Annex A1. Fittings meeting the requirement of Specification D 2661 are also acceptable.
1.3 Acrylonitrile-butadi
1.4 Reprocessed plastic or recycled plastic as defined in Terminology D 883 is excluded.
1.5 Recommendations for storage, joining, and installation are provided in Appendixes X1, X2, and X3, respectively.
1.6 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.
1.7 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers coextruded acrylonitrile-butadi
Document History