DIN 267-26

Technical delivery conditions for fasteners - Part 26: Conical spring washers for bolt/nut assemblies

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2005
Status: active
Page Count: 10
ICS Code (Washers, locking elements): 21.060.30
scope:

This standard specifies requirements and methods of test for conical spring washers which are intended for use with bolt/nut assemblies as dealt with in the following standards:

- DIN 6796, Conical spring washers for bolt/nut assemblies

- DIN 6908, Conical spring washers for screw and washer assemblies

It is recommended that this standard also be applied for conical spring washers for bolt/nut assemblies which have not been standardized.

Conical spring washers made from materials other than spring steel are not covered by this standard.

NOTE Conical spring washers serve to counteract the loss in inherent tension caused by setting and creep of a bolt/nut assembly provided that

- they are sufficiently resilient to increase the overall resilience of the assembly;

- their inherent spring force can compensate for any loss in tension so that the clamping force required to ensure the reliability of the assembly is maintained.

There may be relative movement between bolt and nut if the friction between the clamped components is overcome by transverse forces. If this does occur, loosening of the assembly cannot usually be prevented by spring washers.

Thus, when using these components, it should be checked whether the spring washers may usefully be employed as the elements maintaining the clamping force.

Document History

DIN 267-26
December 1, 2005
Technical delivery conditions for fasteners - Part 26: Conical spring washers for bolt/nut assemblies
This standard specifies requirements and methods of test for conical spring washers which are intended for use with bolt/nut assemblies as dealt with in the following standards: — DIN 6796, Conical...
October 1, 1987
Fasteners; technical delivery conditions; steel spring washers for bolt/nut assemblies
A description is not available for this item.

References

Advertisement