CENELEC - EN 50382-2
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
inactive
| Organization: | CENELEC |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
Document History
March 1, 2008
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
Part 2 of EN 50382 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings:
– 1,8/3 kV unscreened, unsheathed with or without...
EN 50382-2
March 1, 2008
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
A description is not available for this item.