ASTM International - ASTM A809-08
Standard Specification for Aluminum-Coated (Aluminized) Carbon Steel Wire
| Organization: | ASTM International |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers soft, medium, and hard temper carbon steel wire coated with aluminum by a hot-dip process, supplied in coils for general use.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers soft, medium, and hard temper carbon steel wire coated with aluminum by a hot-dip process, supplied in coils for general use. The steel rod from which the wire is to be... View More
Document History