IEEE 1610

Guide for the Application of Faulted Circuit Indicators for 200 / 600 A, Three-phase Underground Distribution

inactive
Buy Now
Organization: IEEE
Publication Date: 5 December 2007
Status: inactive
Page Count: 28
scope:

This document specifies standard service conditions, standard ratings, environmental performance requirements, and testing requirements for communications networking devices installed in electric power substations.  It does not cover such equipment designed for operation in other environments, such as office locations.  It does not cover such equipment used in protective relaying applications, for which IEEE Std C37.90-1989, IEEE Std C37.90.1-2002,  IEEE Std C37.90.2-1995, and IEEE Std C37.90.3-2001 apply.

Purpose

The purpose of this standard is to define the environmental conditions present in electric power substations and to establish a common reproducible basis for designing and evaluating communications networking devices to be installed in those substations.  It is a freestanding document, with only one normative reference to another standard.

Document History

December 7, 2016
Guide for the Application of Faulted Circuit Indicators on Distribution Circuits
This application guide provides information on what an FCI is designed to do and describes methods for selecting and applying FCIs for 200 / 600 A circuits rated 69 kV and below.
IEEE 1610
December 5, 2007
Guide for the Application of Faulted Circuit Indicators for 200 / 600 A, Three-phase Underground Distribution
This document specifies standard service conditions, standard ratings, environmental performance requirements, and testing requirements for communications networking devices installed in electric...

References

Advertisement