NACE SP0108

Corrosion Control of Offshore Structures by Protective Coatings

active, Most Current
Buy Now
Organization: NACE
Publication Date: 15 March 2008
Status: active
Page Count: 33
scope:

General

This standard provides guidelines for establishing minimum requirements for the corrosion protective coatings on steel offshore structures associated with oil and gas production, and on the associated handling equipment. It covers coating materials, coating prequalification test methods and the associated acceptance criteria, surface preparation, coating application, quality assurance and control, and repair methods. It also covers generic protective coating systems, flange corrosion control, fastener coatings, pipe support corrosion control, and SS tubing corrosion control. Offshore structures include metallic offshore and coastal structures such as fixed-leg platforms, TLPs, semisubmersibles, spar platforms, and FPSOs.

For this standard, corrosion on offshore structures is divided into four zones: atmospheric zone, splash zone, exterior submerged zone, and ballast water tank (internally immersed). The exterior submerged zone also includes subsea facilities, such as valves and manifolds. Each zone may use different protective coating systems.

This standard does not include corrosion protective coatings for subsea pipelines, pipeline risers, internal portions of production tubing, drill pipes, and chemical tanks that may be in use on the offshore structure, but does include external protection of the chemical tanks on the offshore structure in the atmospheric zone.

Passive fire protection (PFP) coatings and nickelcopper alloy (e.g., UNS(1) N04400 [Alloy 400]) splash zone sheathings also are excluded from this standard.

Document History

NACE SP0108
March 15, 2008
Corrosion Control of Offshore Structures by Protective Coatings
General This standard provides guidelines for establishing minimum requirements for the corrosion protective coatings on steel offshore structures associated with oil and gas production, and on the...

References

Advertisement