DS/ISO/IEC 14496-2

Information technology - Coding of audio-visual objects - Part 2: Visual

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 October 2007
Status: active
Page Count: 18
ICS Code (Information coding): 35.040
scope:

ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information:
- Specification of video coding tools, object types and profiles, including capability to encode rectangular-based and arbitrary-shaped video objects, capability to define scalable bitstreams and error-resilient encoding tools;
- Specification of coding tools, object types and profiles for mapping of still textures into visual scenes;
- Specification of coding tools, object types and profiles for human face and body animation based on face/body models and additional semantic parameters; and
- Specification of coding tools, object types and profiles for animation of 2D warping grids with uniform and irregular topology.
The Visual specification contains definitions of the bitstream syntax, bitstream semantics and the related decoding process. It does not specify the encoders, which can be optimized in different implementations.

Document History

November 13, 2007
Information technology - Coding of audio-visual objects - Part 2: Visual
ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information: - Specification of video coding tools, object types and profiles, including...
October 5, 2007
Information technology - Coding of audio-visual objects - Part 2: Visual
ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information: - Specification of video coding tools, object types and profiles, including...
October 5, 2007
Information technology - Coding of audio-visual objects - Part 2: Visual
ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information: - Specification of video coding tools, object types and profiles, including...
October 5, 2007
Information technology - Coding of audio-visual objects - Part 2: Visual
ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information: - Specification of video coding tools, object types and profiles, including...
DS/ISO/IEC 14496-2
October 5, 2007
Information technology - Coding of audio-visual objects - Part 2: Visual
ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information: - Specification of video coding tools, object types and profiles, including...
Information technology - Coding of audiovisual objects - Part 2: Visual
This part of ISO/IEC 14496 specifies the coded representation of picture information in the form of natural or synthetic visual objects like video sequences of rectangular or arbitrarily shaped...
December 15, 2000
Information technology - Coding of audio-visual objects - Part 2: Visual
This part of ISO/IEC 14496 specifies the coded representation of picture information in the form of natural or synthetic visual objects like video sequences of rectangular or arbitrarily shaped...
December 1, 2000
Information technology - Coding of audio-visual objects - Part 2: Visual - Amendment 1: Visual extensions
This part of ISO/IEC 14496 specifies the coded representation of picture information in the form of natural or synthetic visual objects like video sequences of rectangular or arbitrarily shaped...
March 21, 2000
Information technology - Coding of audio-visual objects - Part 2: Visual
This part of ISO/IEC 14496 specifies the coded representation of picture information in the form of natural or synthetic visual objects like video sequences of rectangular or arbitrarily shaped...
Advertisement