ASTM C76
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
| Organization: | ASTM |
| Publication Date: | 15 April 2008 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.
This specification is the inch-pound companion to Specification C 76M; therefore, no SI equivalents are presented in this specification. Reinforced concrete pipe that conform to the requirements of C 76M, are acceptable under this Specification C 76 unless prohibited by the Owner.
NOTE 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, and care that installation conforms to the construction specifications. The owner of the reinforced concrete pipe specified herein is cautioned that he must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.
NOTE 2-Attention is called to the specification for reinforced concrete D-load culvert, storm drain, and sewer pipe (Specification C 655).
Document History