SNZ - AS/NZS 61347.2.2

Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps

inactive
Organization: SNZ
Publication Date: 20 September 2007
Status: inactive
Page Count: 40
scope:

This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated output voltage ≤50 V r.m.s. at a frequency deviating from the supply frequency or ≤50 square root of 2 V unsmoothed d.c. between conductors or between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps.

NOTE The limit of 50 V rated output voltage is in accordance with band I of IEC 60449.

Particular requirements for electronic step-down convertors with means of protection against overheating are given in annex C.

Particular requirements for stationary independent SELV convertors, which are part of the wiring in installations, are given in annex I.

Performance requirements are covered by IEC 61047.

Plug-in convertors, being part of the luminaire, are covered as for built-in convertors by the additional requirements of the luminaire standard.

Document History

August 21, 2020
Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and...
AS/NZS 61347.2.2
September 20, 2007
Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated...
May 17, 2004
Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
A description is not available for this item.

References

Advertisement