ISO 23146
Fine ceramics (advanced ceramics, advanced technical ceramics) — Test methods for fracture toughness of monolithic ceramics — Single-edge V-notch beam (SEVNB) method
| Organization: | ISO |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies a method for the determination of the fracture toughness of advanced technical ceramics. The procedure makes use of single-edge V-notched bars, which are loaded in 4-point bending until failure. It is applicable to monolithic ceramics with a grain size or major microstructural feature size larger than about 1 μm.
The use of this International Standard for yttria tetragonal zirconia polycrystal material (Y-TZP) is not recommended. The method might also be unsuitable for some other very tough or soft ceramics in which a sharp crack does not form at the root of the V-notch.
Document History