AFNOR - NF EN 2465

Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa < or = Rm inferior or equal 680 MPa - Bar for machining - 4 mm < or = De < or = 100 mm

inactive
Organization: AFNOR
Publication Date: 1 May 2008
Status: inactive
ICS Code (Steels): 49.025.10

Document History

September 4, 2019
Aerospace series - Steel X2CrNi18-9 (1.4307) - Softened - 450 MPa less than or equal to Rm less than or equal to 680 MPa - Bars for machining - 4 mm less than or equal to De less than or equal to 100 mm
A description is not available for this item.
NF EN 2465
May 1, 2008
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa < or = Rm inferior or equal 680 MPa - Bar for machining - 4 mm < or = De < or = 100 mm
A description is not available for this item.
Advertisement