DIN 42600-3

Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 3: Voltage transformers Um 12 kV to 36 kV - Large design, main dimensions, indoor type

inactive
Organization: DIN
Publication Date: 1 June 2008
Status: inactive
Page Count: 4
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 3: Voltage transformers Um 12 kV to 36 kV - Large design, main dimensions, indoor type
Diese Norm gilt für Spannungswandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel von 12 kV bis 36 kV - Große Bauform.
DIN 42600-3
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 3: Voltage transformers Um 12 kV to 36 kV - Large design, main dimensions, indoor type
A description is not available for this item.
January 1, 1987
Instrument transformers for 50 Hz, Um 0,8 to 52 kV; voltage transformers Um 12 to 36 kV; large design, main dimensions, indoor type
A description is not available for this item.
March 1, 1965
Instrument transformers for 50 c/s, insulation class 0,5, 1 N to 45 N; voltage transformers, insulation class 10 N to 30 N, most important dimensions
A description is not available for this item.
Advertisement