SNV - SN EN 3-8/AC

Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar; Corrigendum AC

active, Most Current
Organization: SNV
Publication Date: 1 December 2007
Status: active
Page Count: 4
ICS Code (Fire-fighting): 13.220.10

Document History

SN EN 3-8/AC
December 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar; Corrigendum AC
A description is not available for this item.
April 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.

References

Advertisement