ASME A112.3.1

Stainless Steel Drainage Systems for Sanitary DWV, Storm, and Vacuum Applications, Aboveand Below-Ground

active, Most Current
Buy Now
Organization: ASME
Publication Date: 1 January 2007
Status: active
Page Count: 36
scope:

This Standard establishes material, dimensions, mechanical, and physical (including marking) requirements for socket-type, seam-welded, stainless steel pipe, fittings, joints, and drains for use in plumbing sanitary and storm, drain, waste, and vent (DWV), and vacuum systems. It includes minimum requirements for workmanship, dimensions, weld strength, pressure testing, and marking that incorporates a push-fit joining method.

NOTE: Material suitability for specific chemical applications shall be determined by a qualified engineer or ascertained from the manufacturer.

Document History

ASME A112.3.1
January 1, 2007
Stainless Steel Drainage Systems for Sanitary DWV, Storm, and Vacuum Applications, Aboveand Below-Ground
This Standard establishes material, dimensions, mechanical, and physical (including marking) requirements for socket-type, seam-welded, stainless steel pipe, fittings, joints, and drains for use in...
January 1, 1993
Performance Standard and Installation Procedures for Stainless Steel Drainage Systems for Sanitary, Storm, and Chemical Applications, Above and Below Ground
This Standard covers performance and installation requirements for socket-type, seam-welded stainless-steel pipe, fittings, joints, and drains for use in plumbing sanitary and storm, drain, waste and...

References

Advertisement