ISO/IEC 14543-4-2
Information technology – Home electronic system (HES) architecture – Part 4-2: Communication layers – Transport, network and general parts of data link layer for network enhanced control devices of HES Class 1
| Organization: | ISO |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO/IEC 14543 specifies the services and protocol in a manner independent of the physical layer for the data link layer and for the network layer and the transport layer for usage in network enhanced home electronic systems Class 1.
ISO/IEC 14543-4 is designed to enable the use of power line and wireless protocols as transmission media. Slow transmission speeds discourage large data transfers, and it is desirable to reduce the mounting load on simple devices. In light of this situation, this part of ISO/IEC 14543 specifies the frame format for the communications middleware block to minimize message size while fulfilling the requirements of the communications layer structure.
This part of ISO/IEC 14543 specifies the protocol difference absorption processing block and a part of the communications processing block. Figure 1 shows the relationship between the protocol of ISO/IEC 14543-4 and HES reference model based on ISO/IEC 7498.
Document History