DIN 42600-2

Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 2: Current transformers Um = 0,72 kV and 1,2 kV - Main dimensions

inactive
Organization: DIN
Publication Date: 1 June 2008
Status: inactive
Page Count: 4
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

October 1, 2013
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 2: Current transformers Um = 0,72 kV and Um = 1,2 kV - Main dimensions
Diese Norm gilt für Stromwandler für luftisolierte Innenraumanlagen mit höchsten Spannungen für Betriebsmittel 0,72 kV bis 1,2 kV.
DIN 42600-2
June 1, 2008
Instrument transformers for 50 Hz, Um 0,72 kV to 52 kV - Part 2: Current transformers Um = 0,72 kV and 1,2 kV - Main dimensions
A description is not available for this item.
May 1, 1983
Instrument transformers for 50 Hz, Um 0,6 to 52 kV; current transformers Um=0,8 kV; main dimensions
A description is not available for this item.
Advertisement