CSA - CAN/CSA-ISO/IEC 10164-14-01

information technology - Open Systems Interconnection - Systems Management: Confidence and diagnostic test categories

inactive
Organization: CSA
Publication Date: 1 February 2001
Status: inactive
Page Count: 99
scope:

This Recommendation | International Standard defines a Systems Management Function that may be used by an application process in a centralised or decentralised management environment to interact for the purpose of systems management, as defined by CCITT Rec. X.700 | ISO/IEC 7498-4. This Recommendation / International Standard defines a function which consists of generic definitions, services and functional units. This function is positioned in the application layer of ITU-T Rec. X.200 | ISO/IEC 7498-1 and is defined according to the model provided by ITU-T Rec. X.207 | ISO/IEC 9545. The role of systems management functions is described by CCITT Rec. X.701 | ISO/IEC 10040.  

This Recommendation | International Standard:

- establishes user requirements for this Recommendation / International Standard;

- specifies Confidence and diagnostic test categories that relate generic definitions provided by this Recommendation / International Standard to user requirements;

- defines managed objects, packages, attribute types, operation types, and parameters documented in accordance with CCITT Rec. X.722 | ISO/IEC 10165-4;

- specifies compliance requirements placed on other Recommendations / Standards that make use of the Generic Definitions of this Recommendation / International Standard.

This Recommendation | International Standard does not:

- define the nature of any implementation intended to provide Confidence and diagnostic tests;

- specify the manner in which management is accomplished by the user of Confidence and diagnostic tests;

- define the nature of any interactions which result in the use of Confidence and diagnostic tests;

- specify the services necessary for the establishment, normal and abnormal release of a management association.

Document History

February 1, 2001
Information technology - Open Systems Interconnection - Systems Management: Confidence and diagnostic test categories
This Recommendation I International Standard defines a Systems Management Function that may be used by an application process in a centralised or decentralised management environment to interact for...
CAN/CSA-ISO/IEC 10164-14-01
February 1, 2001
information technology - Open Systems Interconnection - Systems Management: Confidence and diagnostic test categories
This Recommendation | International Standard defines a Systems Management Function that may be used by an application process in a centralised or decentralised management environment to interact for...
January 1, 2001
Information technology — Open Systems Interconnection — Systems Management: Confidence and diagnostic test categories
This Recommendation I International Standard defines a Systems Management Function that may be used by an application process in a centralised or decentralised management environment to interact for...
January 1, 2001
Information technology - Open Systems Interconnection - Systems Management: Confidence and diagnostic test categories
This Recommendation I International Standard defines a Systems Management Function that may be used by an application process in a centralised or decentralised management environment to interact for...

References

Advertisement