CSA - CAN/CSA-ISO/IEC ISP 10609-9-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 9: Subnetwork-Type Dependent Requirements for Network Layer, Data Link Layer and Physical Layer Concerning Permanent Access to a Packet Switched Data Network Using Virtual Calls

inactive
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 39
scope:

This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network service can be made available.

This part of ISO/IEC ISP 10609 specifies the requirements for Network Layer, Data Link Layer and Physical Layer that apply specifically to configurations involving permanent access to a packet switched data network using virtual calls

Document History

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 9: Subnetwork-Type Dependent Requirements for Network Layer, Data Link Layer and Physical Layer Concerning Permanent Access to a Packet Switched Data Network Using Virtual Calls AMENDMENT 1: Reference Optional Security Requirements - TB/TCTD/TEnn
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC ISP 10609-9-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 9: Subnetwork-Type Dependent Requirements for Network Layer, Data Link Layer and Physical Layer Concerning Permanent Access to a Packet Switched Data Network Using Virtual Calls
This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which...
Advertisement