CSA - CAN/CSA-ISO/IEC ISP 10613-7-01

Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 7: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Calls over a Permanent Access

inactive
Organization: CSA
Publication Date: 1 February 2001
Status: inactive
Page Count: 24
scope:

This International Standardized Profile is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that collectively provide a Network Relay function for the connectionless-mode Network Service.

This part of ISO/IEC ISP 10613 specifies the subnetwork-type dependent, media dependent requirements that are applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of an interworking unit may involve relaying from one subnetwork to another, and those subnetworks need not be of the same type. This part of ISO/IEC ISP 10613 applies only to communications using PSDN subnetworks with permanent access on which virtual calls are used.

Document History

Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 7: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Calls over a Permanent Access AMENDMENT 2: Reference Optional Security Requirements Specific to X.25 Subnetworks - RAnn.11n1
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC ISP 10613-7-01
February 1, 2001
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 7: PSDN Subnetwork-Dependent, Media-Dependent Requirements for Virtual Calls over a Permanent Access
This International Standardized Profile is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base...
Advertisement