ISO 20299-3

Film for wrapping rubber bales - Part 3: Ethylene-propylene-diene rubber (EPDM), acrylonitrile-butadiene rubber (NBR), hydrogenated nitrile-butadiene rubber (HNBR), acrylic-ethylene rubber (AEM) and acrylic rubber (ACM)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2008
Status: active
Page Count: 8
ICS Code (Raw materials for rubber and plastics in general): 83.040.01
scope:

This part of ISO 20299 specifies the material and physical property requirements for non-strippable film for wrapping general-purpose synthetic rubber bales and intended to keep the bales separate during storage.

It concerns wrapping film for the following types of rubber:

- ethylene-propylene-diene rubber (EPDM);

- acrylonitrile-butadiene rubber (NBR);

- hydrogenated nitrile-butadiene rubber (HNBR);

- acrylic-ethylene rubber (AEM);

- acrylic rubber (ACM).

Certain applications and processing methods require the removal of the film. This part of ISO 20299 does not deal with strippable films.

Document History

ISO 20299-3
March 1, 2008
Film for wrapping rubber bales - Part 3: Ethylene-propylene-diene rubber (EPDM), acrylonitrile-butadiene rubber (NBR), hydrogenated nitrile-butadiene rubber (HNBR), acrylic-ethylene rubber (AEM) and acrylic rubber (ACM)
This part of ISO 20299 specifies the material and physical property requirements for non-strippable film for wrapping general-purpose synthetic rubber bales and intended to keep the bales separate...

References

Advertisement