AFNOR - NF EN 3372-002
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperature - 65°C to 175°C or 200°C continuous - Part 002 : specification of performance and contact arrangements
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 January 2008 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NF EN 3372-002
January 1, 2008
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperature - 65°C to 175°C or 200°C continuous - Part 002 : specification of performance and contact arrangements
A description is not available for this item.