ISO 9058

Glass containers — Standard tolerances for bottles

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2008
Status: active
Page Count: 5
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This International Standard specifies tolerances for glass bottles of circular cross-section and nominal capacity from to  50 ml 5 000 ml.

NOTE This International Standard is based on CE.T.I.E [Centre technique international de l'embouteillage et du conditionnement (International Technical Centre for Bottling and Packaging), 112-114, rue La Boétie, 75008 Paris, France, http://www.cetie.org] data sheet DT 2 (1996) and EC Council Directive 75/107/EEC.

Document History

ISO 9058
March 1, 2008
Glass containers — Standard tolerances for bottles
This International Standard specifies tolerances for glass bottles of circular cross-section and nominal capacity from to  50 ml 5 000 ml. NOTE This International Standard is based on CE.T.I.E...
September 15, 1992
Glass Containers - Tolerances
A description is not available for this item.

References

Advertisement