DS/EN 60684-3-213
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 213: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 2:1
| Organization: | DS |
| Publication Date: | 7 June 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This sheet of IEC 60684-3 gives the requirements for one type of heat-shrinkable polyolefin sleeving with a thermal index of 135 and a nominal shrink ratio of 2:1. The sleeving is not flame retarded. This sleeving is normally supplied with internal diameter up to 102 mm and is transparent. Sizes other than those specifially listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in tables 1, 2, 3, 4 and 5.
Document History