ISO 22915-20
Industrial trucks - Verification of stability - Part 20: Additional stability test for trucks operating in the special condition of offset load, offset by utilization
| Organization: | ISO |
| Publication Date: | 15 June 2008 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
ISO 22915 deals with the safety of industrial trucks, as defined
in ISO 5053, relative to their stability and the verification of
that stability. For the purposes of ISO 22915, industrial trucks
are wheeled, self-propelled or pedestrian-propelled
This part of ISO 22915 specifies an additional test for verifying the stability of a laden truck whose utilization creates the special operating condition whereby the load centre of gravity is substantially offset from the truck's longitudinal centre plane. It is applicable to the following types of truck:
counterbalanced trucks, as specified in ISO 22915-2;
reach (retractable mast or forks) and straddle trucks, as specified in ISO 22915-3;
pallet stackers, as specified in ISO 22915-4;
bidirectional and multidirectional (retractable mast or forks) trucks, as specified in ISO 22195-7;
rough-terrain variable reach trucks 1);
counterbalanced trucks fitted with articulated steering 1);
variable reach trucks 1);
rough-terrain trucks with mast. A load is considered to be substantially offset if displaced by more than
- 100 mm, for a truck with a rated capacity < 5 000 kg,
- 150 mm, for a truck with a rated capacity W 5 000 kg and u 10 000 kg,
- 250 mm, for a truck with a rated capacity > 10 000 kg and < 20 000 kg,
- 350 mm, for a truck with a rated capacity W 20 000 kg.
1) Intended to be covered by a future part of ISO 22915. See Foreword.
Document History