DS/ISO/IEC 10035-1/Amd.1
Information technology - Open Systems Interconnection - Connectionless protocol for the Association Control Service Element: Protocol Specification - Amendment 1: Incorporation of extensibility markers and authentication parameters
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Application layer): | 35.100.70 |
scope:
The ACSE supports two modes of communication: connection-oriented and connectionless. The ACSE Service Definition (see ITU-T Rec. X.217|ISO/IEC 8649) includes both modes of communication. This amendment to the connectionless ACSE protocol specification includes the ASN.1 extensibility marker in the module describing the protocol.
Document History
DS/ISO/IEC 10035-1/Amd.1
April 1, 1998
Information technology - Open Systems Interconnection - Connectionless protocol for the Association Control Service Element: Protocol Specification - Amendment 1: Incorporation of extensibility markers and authentication parameters
The ACSE supports two modes of communication: connection-oriented and connectionless. The ACSE Service Definition (see ITU-T Rec. X.217|ISO/IEC 8649) includes both modes of communication. This...
March 16, 1998
Information technology - Open Systems Interconnection - Connectionless protocol for the Association Control Service Element: Protocol specification
The ACSE supports two modes of communication: connection-oriented and connectionless. The ACSE Service Definition (see ITU-T Rec. X.217|ISO/IEC 8649) includes both modes of communication. This...