ASTM International - ASTM D6189-97
Standard Practice for Evaluating the Efficiency of Chemical Removers for Organic Coatings
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other treatments and coatings): | 25.220.99 |
scope:
1.1 The practice evaluates the effectiveness of coatings removers used on clear or pigmented coatings as applied to wood and metal.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History