ASTM F2388
Standard Consumer Safety Specification for Baby Changing Tables for Domestic Use
| Organization: | ASTM |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This consumer safety specification covers performance requirements, test methods, and labeling requirements to promote the safe use of baby changing tables and other changing surfaces such as contoured changing pads and add-on changing units that are sold separately for use on furniture products other than changing tables.
This specification covers products sold for domestic use for children up to a weight of 30 lb (13.6 kg).
Changing tables and other changing products sold separately, such as contoured changing pads and add-on changing units shall meet all applicable performance and labeling requirements.
No changing table, contoured changing pad, or add-on changing unit produced after the approval date of this specification shall, either by label or other means, indicate compliance with this specification unless it conforms to all applicable requirements contained herein, before, and after all testing.
The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
The following precautionary caveat pertains only to the test method portion in Section 7 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Document History